Sugatsune America, Inc. CASTER, PLATE - FP-55-P FP-55-P

Description
Excellent durability, and resistance to wear and chemicals.
Description
Excellent durability, and resistance to wear and chemicals.
Datasheet
Datasheet Summary
Powered by GS/AI

FP-55-P is a twin-wheel caster with a polyamide body and wheel, and a steel mounting plate finished in yellow zinc chromate. It has a load capacity of 50 kg (110 lbs) and weighs 128 g. This model is the version without a brake.

Datasheet Summary
Powered by GS/AI

FP-55-P is a twin-wheel caster with a polyamide body and wheel, and a steel mounting plate finished in yellow zinc chromate. It has a load capacity of 50 kg (110 lbs) and weighs 128 g. This model is the version without a brake.

Suppliers

Company
Product
Description
Supplier Links
CASTER, PLATE - FP-55-P - FP-55-P - Sugatsune America, Inc.
Carson, CA, United States
CASTER, PLATE - FP-55-P
FP-55-P
CASTER, PLATE - FP-55-P FP-55-P
Excellent durability, and resistance to wear and chemicals.

  • Excellent durability, and resistance to wear and chemicals.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number FP-55-P
Product Name CASTER, PLATE - FP-55-P
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-80MC - UHG-80MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75PB - UHG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details