Sugatsune America, Inc. PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/WHT CABF-75/WHT

Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

CABF-75/WHT is a parts-separable caster with a built-in leveling glide, designed for easy installation and improved stability over standard casters with stoppers. The caster body rotates freely when raised by the glide and can be fixed in place by tightening the fixing screw. The body and wheel are made of polyamide (white), the glide is 304 stainless steel, and the threaded bolt is passivated. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and weighs 95 g. The part is designed for easy separation to facilitate recycling.

Datasheet Summary
Powered by GS/AI

CABF-75/WHT is a parts-separable caster with a built-in leveling glide, designed for easy installation and improved stability over standard casters with stoppers. The caster body rotates freely when raised by the glide and can be fixed in place by tightening the fixing screw. The body and wheel are made of polyamide (white), the glide is 304 stainless steel, and the threaded bolt is passivated. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and weighs 95 g. The part is designed for easy separation to facilitate recycling.

Suppliers

Company
Product
Description
Supplier Links
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/WHT - CABF-75/WHT - Sugatsune America, Inc.
Carson, CA, United States
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/WHT
CABF-75/WHT
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/WHT CABF-75/WHT
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose

  • Special order item
  • Built-in leveling glide allows easy installation rather than installing two separate parts
  • Glides provide better stability than regular caster with stopper
  • Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number CABF-75/WHT
Product Name PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/WHT
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F - JS375-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F - JS385-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
CASTER - GX-W50GN16 - GX-W50GN16 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details