Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-50MC UHG-50MC

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The UHG-50MC is a low-profile, heavy-duty caster with a steel body and mounting plate finished in clear trivalent chromium chromate for RoHS compliance. It features a sealed ball bearing swivel assembly and a wheel made of electro-conductive MC nylon, mounted on a heavy-duty ball bearing. The caster has a load capacity of 408 kg (898 lbs), a wheel diameter of 50 mm, a wheel width of 38 mm, and an overall height of 79 mm. The dimensions are 84 mm in length and width. The unit weighs 820 g.

Datasheet Summary
Powered by GS/AI

The UHG-50MC is a low-profile, heavy-duty caster with a steel body and mounting plate finished in clear trivalent chromium chromate for RoHS compliance. It features a sealed ball bearing swivel assembly and a wheel made of electro-conductive MC nylon, mounted on a heavy-duty ball bearing. The caster has a load capacity of 408 kg (898 lbs), a wheel diameter of 50 mm, a wheel width of 38 mm, and an overall height of 79 mm. The dimensions are 84 mm in length and width. The unit weighs 820 g.

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-50MC - UHG-50MC - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-50MC
UHG-50MC
LOW PROFILE HEAVY DUTY CASTER - UHG-50MC UHG-50MC
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 820
  • Length or Depth of Item when closed (mm) 84
  • Length or Depth of Item when closed (in) 3.3125
  • Height of Item (mm) 79
  • Height of Item (in) 3.125
  • Width of Item (mm) 84
  • Width of Item (in) 3.3125
  • Load Capacity (kg) 408
  • Load Capacity (lbs) 898
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 8 mm bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-50MC
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-50MC
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - GX-W50GP - GX-W50GP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Maximum Load 441 lbs (200 kg)
Wheel Width 3.56 inch (90.49 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-200F - JS375-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details