Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F JS375-90F

Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

JS375-90F is a heavy-duty, flat-shaped stainless steel bearing roller with a mounted bracket, designed for outdoor use with a sealed bearing. The roller has a diameter of 90 mm (3-35/64 inches), a width of 24 mm (15/16 inch), and a bracket width of 53 mm (2-3/32 inch). The bracket includes holes for fastening or weldability. The load capacity is 1200 kgf (2640 lbs) per two rollers. Dimensions include a height H of 95 mm (3-47/64 inch), a height H1 of 95 mm (3-47/64 inch), an overall length L of 114 mm (4-31/64 inch), and a shaft diameter d of 8 mm (5/16 inch). The unit weighs 1.2 kg.

Datasheet Summary
Powered by GS/AI

JS375-90F is a heavy-duty, flat-shaped stainless steel bearing roller with a mounted bracket, designed for outdoor use with a sealed bearing. The roller has a diameter of 90 mm (3-35/64 inches), a width of 24 mm (15/16 inch), and a bracket width of 53 mm (2-3/32 inch). The bracket includes holes for fastening or weldability. The load capacity is 1200 kgf (2640 lbs) per two rollers. Dimensions include a height H of 95 mm (3-47/64 inch), a height H1 of 95 mm (3-47/64 inch), an overall length L of 114 mm (4-31/64 inch), and a shaft diameter d of 8 mm (5/16 inch). The unit weighs 1.2 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F - JS375-90F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F
JS375-90F
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F JS375-90F
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • Flat-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS375-90F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F
Wheel Type Flat Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V - JS310-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-75PB - HG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 719 lbs (326 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-75H - JS380-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-150H - JS380-150H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details