Sugatsune America, Inc. CASTER WITH BRAKE - EX-100N12S EX-100N12S

Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Datasheet
Datasheet Summary
Powered by GS/AI

The EX-100N12S is a dual brake system caster with a threaded bolt mount, M12×1.75 thread size, and a load capacity of 100 kg (220 lbs). It features ball bearings in both the swivel and wheel for smooth movement, a lock that engages both wheel and swivel, a front rubber bumper for impact protection, and a large brake lever with indicator. The body and brake are made of polyamide in light grey, the mounting plate and threaded bolt are steel with yellow zinc chromate finish, and the wheel is polyurethane. It weighs 703 g and is packaged 20 per box, 200 per carton.

Datasheet Summary
Powered by GS/AI

The EX-100N12S is a dual brake system caster with a threaded bolt mount, M12×1.75 thread size, and a load capacity of 100 kg (220 lbs). It features ball bearings in both the swivel and wheel for smooth movement, a lock that engages both wheel and swivel, a front rubber bumper for impact protection, and a large brake lever with indicator. The body and brake are made of polyamide in light grey, the mounting plate and threaded bolt are steel with yellow zinc chromate finish, and the wheel is polyurethane. It weighs 703 g and is packaged 20 per box, 200 per carton.

Suppliers

Company
Product
Description
Supplier Links
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Carson, CA, United States
CASTER WITH BRAKE - EX-100N12S
EX-100N12S
CASTER WITH BRAKE - EX-100N12S EX-100N12S
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation

  • Locks both wheel and swivel
  • Ball bearing equipped in both swivel and wheel to provide maximum smooth movement
  • Front rubber bumper protects from impact
  • Large brake lever and indicator for easy operation
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number EX-100N12S
Product Name CASTER WITH BRAKE - EX-100N12S
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F - JS385-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER - PLN50PBL - PLN50PBL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details