Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-50PB UHG-50PB

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-50PB - UHG-50PB - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-50PB
UHG-50PB
LOW PROFILE HEAVY DUTY CASTER - UHG-50PB UHG-50PB
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 820
  • Length or Depth of Item when closed (mm) 84
  • Length or Depth of Item when closed (in) 3.3125
  • Height of Item (mm) 79
  • Height of Item (in) 3.125
  • Width of Item (mm) 84
  • Width of Item (in) 3.3125
  • Load Capacity (kg) 408
  • Load Capacity (lbs) 898
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 8 mm bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-50PB
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-50PB
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/BLK - CAPF-50/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-100L - JS325-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 4.75 inch (121 mm)
View Details
CASTER WITH BRAKE - FP-45-NS - FP-45-NS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details