Full extension
Positive stop
Non-handed
Sold by each
Mount with M4 or #8 Binding, Pan, or Truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
Full extension
Positive stop
Non-handed
Sold by each
Mount with M4 or #8 Binding, Pan, or Truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-6-12 is a full-extension, non-handed stainless steel drawer slide with a positive stop, sold individually and mounted with M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 304.8 mm (12 inches) and a travel length of 326 mm (12-27/32 inches), with a load rating of 60 kg (132 lbs) per pair and a weight of 610 g. The outer and inner rails, retainer, and intermediate member are made of 304 stainless steel.
Datasheet Summary Powered by GS/AI
ESR-6-12 is a full-extension, non-handed stainless steel drawer slide with a positive stop, sold individually and mounted with M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 304.8 mm (12 inches) and a travel length of 326 mm (12-27/32 inches), with a load rating of 60 kg (132 lbs) per pair and a weight of 610 g. The outer and inner rails, retainer, and intermediate member are made of 304 stainless steel.