AR3-300 is a full-extension aluminum drawer slide with a 345 mm travel length, a load rating of 7.1 kg per pair, and a weight of 194 g. It features a positive stop and is non-handed. The outer rail is anodized aluminum, and the balls are steel. Dimensions are A: 135 mm, B: 270 mm, C: 135 mm, D: 270 mm.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | AR3-300 |
| Product Name | ALUMINUM LOW PROFILE DRAWER SLIDE - AR3-300 |