3/4 extension
Positive lock
Front disconnect
Non-handed
Mount with M4 or #8 Binding, Pan or Truss head screws.
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive lock
Front disconnect
Non-handed
Mount with M4 or #8 Binding, Pan or Truss head screws.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-8-16 is a 3/4-extension stainless steel drawer slide with positive lock and front disconnect, designed for non-handed installation and mounting with M4 or #8 binding, pan, or truss head screws. The slide has a load rating of 43 kg (94 lbs) per pair, an overall length of 406.4 mm, a travel length of 304.8 mm, and weighs 420 g. The outer and inner rails are made of 304 stainless steel, with polyacetal retainers and ball bearings.
Datasheet Summary Powered by GS/AI
ESR-8-16 is a 3/4-extension stainless steel drawer slide with positive lock and front disconnect, designed for non-handed installation and mounting with M4 or #8 binding, pan, or truss head screws. The slide has a load rating of 43 kg (94 lbs) per pair, an overall length of 406.4 mm, a travel length of 304.8 mm, and weighs 420 g. The outer and inner rails are made of 304 stainless steel, with polyacetal retainers and ball bearings.