3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-13-18 is a 3/4-extension stainless steel drawer slide with positive stop and positive catch, designed for non-handed mounting using M4 or #8 Binding, Pan, or Truss head screws. The slide has a length of 457.2 mm (18 inches) and a travel length of 330.2 mm (13 inches). It is rated for a load of 41 kg (90 lbs) per pair and weighs 490 grams. The outer rail and inner rail are made of 304 stainless steel. Sold by each.
Datasheet Summary Powered by GS/AI
ESR-13-18 is a 3/4-extension stainless steel drawer slide with positive stop and positive catch, designed for non-handed mounting using M4 or #8 Binding, Pan, or Truss head screws. The slide has a length of 457.2 mm (18 inches) and a travel length of 330.2 mm (13 inches). It is rated for a load of 41 kg (90 lbs) per pair and weighs 490 grams. The outer rail and inner rail are made of 304 stainless steel. Sold by each.