3/4 extension
Positive stop
Non-handed
Heavy duty
Mount with M4 or #8 Binding, Pan, or Truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Non-handed
Heavy duty
Mount with M4 or #8 Binding, Pan, or Truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-5-24 is a 3/4 extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, rated for 89 kg (196 lbs) per pair. The slide has a length of 609.8 mm (24 inches) and a travel length of 450.4 mm (17-47/64 inches). It is mounted using M4 or #8 binding, pan, or truss head screws and weighs 1920 g per pair.
Datasheet Summary Powered by GS/AI
ESR-5-24 is a 3/4 extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, rated for 89 kg (196 lbs) per pair. The slide has a length of 609.8 mm (24 inches) and a travel length of 450.4 mm (17-47/64 inches). It is mounted using M4 or #8 binding, pan, or truss head screws and weighs 1920 g per pair.