SCRL2-15-100A is a stainless steel mini guide slide with full extension, featuring a slide length of 100 mm and a travel length of 59 mm. It has an outer rail and inner rail made of 304 stainless steel, with steel balls and a steel retainer. The load capacity is 21 kgf per pair, and it weighs 50 g per piece. The part is designed for thin-profile applications and includes mounting holes with dimensions A=76 mm, B=38 mm, C=52 mm, D=38 mm, E=28 mm, F=6 mm, G=12 mm, and H=10 mm.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | SCRL2-15-100A |
| Product Name | STAINLESS STEEL MINI GUIDE - SCRL2-15-100A |