AR3-400 is a full-extension aluminum drawer slide with a positive stop and non-handed design, featuring a slide length of 400 mm (15-3/4 inches) and a travel length of 460 mm (18-7/64 inches). It has a load rating of 5.1 kg (11 lbs) per pair and weighs 260 grams. The outer rail is made of anodized aluminum, and the rolling elements are steel balls. The slide is sold by each.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | AR3-400 |
| Product Name | ALUMINUM LOW PROFILE DRAWER SLIDE - AR3-400 |