TSS-3-800 is a full-extension, heavy-duty stainless steel drawer slide with positive stop and non-handed design, sold individually. It has a slide length of 800 mm (31-1/2 inches) and a travel length of 836 mm (32-29/32 inches), with 16 mounting holes. The load rating is 65 kg (143 lbs) per pair. The outer rail and plate are made of 304 stainless steel, the retainer and end stopper are polyamide, the guides are polyacetal, and the balls are steel.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | TSS-3-800 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - TSS-3-800 |