Sugatsune America, Inc. STAINLESS STEEL EDGE PULL - DSI-350-16 DSI-350-16

Description
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

DSI-350-16 is a back-mounted cabinet pull made of 304 stainless steel with a satin finish, featuring a rounded front profile and a center-to-center mounting distance of 16 mm (5/8 inch) and an overall length of 32 mm (1-1/4 inch). It weighs 22 grams and is designed for edge pull applications.

Datasheet Summary
Powered by GS/AI

DSI-350-16 is a back-mounted cabinet pull made of 304 stainless steel with a satin finish, featuring a rounded front profile and a center-to-center mounting distance of 16 mm (5/8 inch) and an overall length of 32 mm (1-1/4 inch). It weighs 22 grams and is designed for edge pull applications.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL EDGE PULL - DSI-350-16 - DSI-350-16 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL EDGE PULL - DSI-350-16
DSI-350-16
STAINLESS STEEL EDGE PULL - DSI-350-16 DSI-350-16
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Back surface-mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-350-16
Product Name STAINLESS STEEL EDGE PULL - DSI-350-16
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - 7014-S - 7014-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Large Aluminum Door Handle - SRH-330SL-M5 - SRH-330SL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver Enamel
Handle Material Metal
Material Description Aluminium Alloy
View Details
Metal One-Piece Pull Handles - SUG-65 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
FOLDING RING PULL (SPRING LOADED) - 980641 - 980641 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details