Sugatsune America, Inc. HANDLE - SGH-200 SGH-200

Description
Material Elastomer, Polyamide Finish Light Blue Weight of Item (g) 250 Length or Depth of Item when closed (mm) 79.4 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 25.4 Height of Item (in) 1.0625 Width of Item (mm) 200 Width of Item (in) 7.875 CC Length (mm) 175 CC Length (in) 6.875 Handle Depth (mm) 80 Handle Depth (in) 3.125 Bar Diameter (mm) 25 Bar Diameter (in) 1 Back-to-Back Option N Bar Shape Round All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M6 X 20 Fasteners Type Machine screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Elastomer, Polyamide Finish Light Blue Weight of Item (g) 250 Length or Depth of Item when closed (mm) 79.4 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 25.4 Height of Item (in) 1.0625 Width of Item (mm) 200 Width of Item (in) 7.875 CC Length (mm) 175 CC Length (in) 6.875 Handle Depth (mm) 80 Handle Depth (in) 3.125 Bar Diameter (mm) 25 Bar Diameter (in) 1 Back-to-Back Option N Bar Shape Round All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M6 X 20 Fasteners Type Machine screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

SGH-200 is a specially insulated handle designed to reduce shock from static electricity and inhibit bacterial transfer, featuring a textured, soft elastomer coating over a polyamide base in light blue. It weighs 250 g and is intended for use in medical, pharmaceutical, electronic, educational, institutional, and industrial environments where static control and hygiene are critical. The handle operates within a temperature range of -22°F to 176°F (-30°C to 80°C). Grounding is required for effective static discharge, and the insulation reduces but does not eliminate shock. Fasteners are required and specified as M6 x 20 machine screws.

Datasheet Summary
Powered by GS/AI

SGH-200 is a specially insulated handle designed to reduce shock from static electricity and inhibit bacterial transfer, featuring a textured, soft elastomer coating over a polyamide base in light blue. It weighs 250 g and is intended for use in medical, pharmaceutical, electronic, educational, institutional, and industrial environments where static control and hygiene are critical. The handle operates within a temperature range of -22°F to 176°F (-30°C to 80°C). Grounding is required for effective static discharge, and the insulation reduces but does not eliminate shock. Fasteners are required and specified as M6 x 20 machine screws.

Suppliers

Company
Product
Description
Supplier Links
HANDLE - SGH-200 - SGH-200 - Sugatsune America, Inc.
Carson, CA, United States
HANDLE - SGH-200
SGH-200
HANDLE - SGH-200 SGH-200
Material Elastomer, Polyamide Finish Light Blue Weight of Item (g) 250 Length or Depth of Item when closed (mm) 79.4 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 25.4 Height of Item (in) 1.0625 Width of Item (mm) 200 Width of Item (in) 7.875 CC Length (mm) 175 CC Length (in) 6.875 Handle Depth (mm) 80 Handle Depth (in) 3.125 Bar Diameter (mm) 25 Bar Diameter (in) 1 Back-to-Back Option N Bar Shape Round All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M6 X 20 Fasteners Type Machine screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Elastomer, Polyamide
  • Finish Light Blue
  • Weight of Item (g) 250
  • Length or Depth of Item when closed (mm) 79.4
  • Length or Depth of Item when closed (in) 3.1875
  • Height of Item (mm) 25.4
  • Height of Item (in) 1.0625
  • Width of Item (mm) 200
  • Width of Item (in) 7.875
  • CC Length (mm) 175
  • CC Length (in) 6.875
  • Handle Depth (mm) 80
  • Handle Depth (in) 3.125
  • Bar Diameter (mm) 25
  • Bar Diameter (in) 1
  • Back-to-Back Option N
  • Bar Shape Round
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M6 X 20
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant Y
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SGH-200
Product Name HANDLE - SGH-200
Colors / Finishes Available Light Blue
Handle Material Plastic; Rubber
Material Description Elastomer, Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-FPC240 - MDHL-FPC240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 7.87 inches (200 mm)
View Details
SUS HANDLE - 1656-S - 1656-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Metal One-Piece Pull Handles - SUG-14 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
SUS HANDLE - 1650-S - 1650-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details