Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-Y-140 EC-Y-140

Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 142 Length or Depth of Item when closed (mm) 38 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 20 Height of Item (in) 0.8125 Width of Item (mm) 138 Width of Item (in) 5.4375 CC Length (mm) 120 CC Length (in) 4.75 Handle Depth (mm) 38 Handle Depth (in) 1.5 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 142 Length or Depth of Item when closed (mm) 38 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 20 Height of Item (in) 0.8125 Width of Item (mm) 138 Width of Item (in) 5.4375 CC Length (mm) 120 CC Length (in) 4.75 Handle Depth (mm) 38 Handle Depth (in) 1.5 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

EC-Y-140 is a 303 stainless steel mirror-finished handle with a length of 138 mm, a center-to-center distance of 120 mm, a depth of 38 mm, a height of 20 mm, and a weight of 142 g. It supports front and back installation and features a cap that hides screw heads for a clean appearance. The handle has a rounded interior for easy gripping, and caps are securely fixed to prevent detachment. Three cap colors are available, with custom cap colors possible from 3,000 pcs.

Datasheet Summary
Powered by GS/AI

EC-Y-140 is a 303 stainless steel mirror-finished handle with a length of 138 mm, a center-to-center distance of 120 mm, a depth of 38 mm, a height of 20 mm, and a weight of 142 g. It supports front and back installation and features a cap that hides screw heads for a clean appearance. The handle has a rounded interior for easy gripping, and caps are securely fixed to prevent detachment. Three cap colors are available, with custom cap colors possible from 3,000 pcs.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-Y-140 - EC-Y-140 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-Y-140
EC-Y-140
STAINLESS STEEL HANDLE - EC-Y-140 EC-Y-140
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 142 Length or Depth of Item when closed (mm) 38 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 20 Height of Item (in) 0.8125 Width of Item (mm) 138 Width of Item (in) 5.4375 CC Length (mm) 120 CC Length (in) 4.75 Handle Depth (mm) 38 Handle Depth (in) 1.5 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 303 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 142
  • Length or Depth of Item when closed (mm) 38
  • Length or Depth of Item when closed (in) 1.5
  • Height of Item (mm) 20
  • Height of Item (in) 0.8125
  • Width of Item (mm) 138
  • Width of Item (in) 5.4375
  • CC Length (mm) 120
  • CC Length (in) 4.75
  • Handle Depth (mm) 38
  • Handle Depth (in) 1.5
  • Bar Diameter (mm) 14
  • Bar Diameter (in) 0.5625
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 4 x 20 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-Y-140
Product Name STAINLESS STEEL HANDLE - EC-Y-140
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-FPC640 - MDHL-FPC640 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 23.62 inches (600 mm)
View Details
BRASS PLATED RECESS PULL - SP-35/PB - SP-35/PB - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished, Black
Handle Material Metal; Plastic
View Details
WIRE PULL - H-42-C-14 - H-42-C-14 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
FOLDING RING PULL (SPRING LOADED) - 980640 - 980640 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details