Sugatsune America, Inc. ALUMINIUM PULL - ALH-200ST ALH-200ST

Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

ALH-200ST is an aluminum alloy pull handle with an anodized satin finish, designed for durability and aesthetics in medical, laboratory, or industrial equipment. It measures 7-7/8 inches in length and 2-61/64 inches in projection, with a load capacity of 112 lbs (51 kg). The handle features an angled, anti-slip design to reduce dust accumulation and is corrosion resistant. It weighs 237 grams and is packaged in quantities of 6 per box and 36 per carton.

Datasheet Summary
Powered by GS/AI

ALH-200ST is an aluminum alloy pull handle with an anodized satin finish, designed for durability and aesthetics in medical, laboratory, or industrial equipment. It measures 7-7/8 inches in length and 2-61/64 inches in projection, with a load capacity of 112 lbs (51 kg). The handle features an angled, anti-slip design to reduce dust accumulation and is corrosion resistant. It weighs 237 grams and is packaged in quantities of 6 per box and 36 per carton.

Suppliers

Company
Product
Description
Supplier Links
ALUMINIUM PULL - ALH-200ST - ALH-200ST - Sugatsune America, Inc.
Carson, CA, United States
ALUMINIUM PULL - ALH-200ST
ALH-200ST
ALUMINIUM PULL - ALH-200ST ALH-200ST
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.

  • Stylish in form and function with minimal protrusion.
  • The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
  • Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ALH-200ST
Product Name ALUMINIUM PULL - ALH-200ST
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
Material Description Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

RECESSED PULL - HH-JS110-IV - HH-JS110-IV - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
STAINLESS STEEL BAR PULL - 2647-S - 2647-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL RING PULL - DR-L/S - DR-L/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
LARGE ALUMINUM HANDLE - SOR-800/S - SOR-800/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum
View Details