Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Sugatsune America, Inc.
Done
Email Supplier
Description
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BK-TR60-BL is a triangle shelf bracket made with an aluminum alloy base and a steel cover finished in black acrylic baked enamel, designed for concealed mounting and hidden cable routing in applications such as cafe counters, workspaces, or kitchen shelves. It measures 11-13/16 inches (300 mm) in width, 5-15/16 inches (150 mm) in maximum depth, and 1-3/16 inches (30 mm) in thickness. The bracket supports a load capacity of 89.9 lbs (40.8 kg) when loaded at the tip and weighs 75 grams. Mounting screws for both base and cover are included, and the bracket is intended for single-use with a semicircular board. Its design allows wiring through the interior, and it is not required to be used in pairs.
Datasheet Summary Powered by GS/AI
BK-TR60-BL is a triangle shelf bracket made with an aluminum alloy base and a steel cover finished in black acrylic baked enamel, designed for concealed mounting and hidden cable routing in applications such as cafe counters, workspaces, or kitchen shelves. It measures 11-13/16 inches (300 mm) in width, 5-15/16 inches (150 mm) in maximum depth, and 1-3/16 inches (30 mm) in thickness. The bracket supports a load capacity of 89.9 lbs (40.8 kg) when loaded at the tip and weighs 75 grams. Mounting screws for both base and cover are included, and the bracket is intended for single-use with a semicircular board. Its design allows wiring through the interior, and it is not required to be used in pairs.
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.