Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BT-120 is a stainless steel shelf bracket with a satin finish, designed to support up to 20.0 kg (44 lbs). It measures 100.0 mm in length, 120.0 mm in height, and 15 mm in thickness, with mounting hole distances of 85.0 mm, 43.0 mm, and 106.0 mm, 42.0 mm respectively. The bracket weighs 60 grams and is packaged in quantities of 20 per box and 100 per carton.
Datasheet Summary Powered by GS/AI
The BT-120 is a stainless steel shelf bracket with a satin finish, designed to support up to 20.0 kg (44 lbs). It measures 100.0 mm in length, 120.0 mm in height, and 15 mm in thickness, with mounting hole distances of 85.0 mm, 43.0 mm, and 106.0 mm, 42.0 mm respectively. The bracket weighs 60 grams and is packaged in quantities of 20 per box and 100 per carton.