• Stainless steel angle bracket for applications where corrosion is an issue
Sugatsune America, Inc.
Done
Email Supplier
Description
• Stainless steel angle bracket for applications where corrosion is an issue
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SU-A90/M is a 304 stainless steel angle bracket designed for corrosive environments, with dimensions of 90 mm (3-35/64") in length and height, and load capacity of 17 kg (37 lbs). It features two M4×25 mounting holes, weighs 140 g, and is packaged in quantities of 30 per box and 80 per carton.
Datasheet Summary Powered by GS/AI
SU-A90/M is a 304 stainless steel angle bracket designed for corrosive environments, with dimensions of 90 mm (3-35/64") in length and height, and load capacity of 17 kg (37 lbs). It features two M4×25 mounting holes, weighs 140 g, and is packaged in quantities of 30 per box and 80 per carton.