Sugatsune America, Inc. SHELF SUPPORT - SPH-15 SPH-15

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 2.6 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when open (in) 0.8125 Height of Item (mm) 15 Height of Item (in) 0.625 Width of Item (mm) 7 Width of Item (in) 0.3125 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 2.6 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when open (in) 0.8125 Height of Item (mm) 15 Height of Item (in) 0.625 Width of Item (mm) 7 Width of Item (in) 0.3125 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHELF SUPPORT - SPH-15 - SPH-15 - Sugatsune America, Inc.
Carson, CA, United States
SHELF SUPPORT - SPH-15
SPH-15
SHELF SUPPORT - SPH-15 SPH-15
Material 304 Stainless Steel Finish Satin Weight of Item (g) 2.6 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when open (in) 0.8125 Height of Item (mm) 15 Height of Item (in) 0.625 Width of Item (mm) 7 Width of Item (in) 0.3125 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 2.6
  • Length or Depth of Item when closed (mm) 19.5
  • Length or Depth of Item when closed (in) 0.8125
  • Length or Depth of Item when closed (mm) 19.5
  • Length or Depth of Item when open (in) 0.8125
  • Height of Item (mm) 15
  • Height of Item (in) 0.625
  • Width of Item (mm) 7
  • Width of Item (in) 0.3125
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Uncategorized Products
Product Number SPH-15
Product Name SHELF SUPPORT - SPH-15
Unlock Full Specs
to access all available technical data

Similar Products