Sugatsune America, Inc. 316 Stainless Steel Hasp (Weld-On Type) - HP-635 HP-635

Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 110 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 88.9 Width of Item (in) 3.5625 Installation Type Weld-On Locking Eye Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 110 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 88.9 Width of Item (in) 3.5625 Installation Type Weld-On Locking Eye Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

HP-635 is a weld-on stainless steel hasp with a hinge leaf top made of 316 stainless steel, a hinge leaf bottom of electroplated steel, a base/loop finished in polished 304 stainless steel, and a hinge pin of 304 stainless steel. It measures 3-1/2 inches in length, 1-5/16 inches in width, and 1-1/2 inches in height, and weighs 110 grams. The part is designed for secure door latching applications and is installed by welding.

Datasheet Summary
Powered by GS/AI

HP-635 is a weld-on stainless steel hasp with a hinge leaf top made of 316 stainless steel, a hinge leaf bottom of electroplated steel, a base/loop finished in polished 304 stainless steel, and a hinge pin of 304 stainless steel. It measures 3-1/2 inches in length, 1-5/16 inches in width, and 1-1/2 inches in height, and weighs 110 grams. The part is designed for secure door latching applications and is installed by welding.

Suppliers

Company
Product
Description
Supplier Links
316 Stainless Steel Hasp (Weld-On Type) - HP-635 - HP-635 - Sugatsune America, Inc.
Carson, CA, United States
316 Stainless Steel Hasp (Weld-On Type) - HP-635
HP-635
316 Stainless Steel Hasp (Weld-On Type) - HP-635 HP-635
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 110 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 88.9 Width of Item (in) 3.5625 Installation Type Weld-On Locking Eye Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Electro Polished
  • Weight of Item (g) 110
  • Length or Depth of Item when closed (mm) 20.6
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 38.1
  • Height of Item (in) 1.5625
  • Width of Item (mm) 88.9
  • Width of Item (in) 3.5625
  • Installation Type Weld-On
  • Locking Eye Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-635
Product Name 316 Stainless Steel Hasp (Weld-On Type) - HP-635
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

SLIDING DOOR LATCH (CYLINDER) - HC-3051-CLD-NI - HC-3051-CLD-NI - Sugatsune America, Inc.
Specs
Materials Zinc; Zinc Alloy
View Details
SEALED MAGNETIC CATCH - MC-MS50DGR - MC-MS50DGR - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Silicone Rubber; Rubber
View Details
STAINLESS STEEL DRAW LATCH - STF-82L - STF-82L - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Stainless; Steel; 304 Stainless Steel
View Details
MAGNETIC CATCH - SUPER-78 - SUPER-78 - Sugatsune America, Inc.
Specs
Materials Steel; Aluminum, Steel
View Details