Sugatsune America, Inc. THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4SW MC-FS-4SW

Description
Snap-in magnetic catch for sheet metal applications Small size for tight spaces
Description
Snap-in magnetic catch for sheet metal applications Small size for tight spaces
Datasheet
Datasheet Summary
Powered by GS/AI

Snap-in magnetic catch for sheet metal applications with a neodymium magnet, providing a holding force of 7.7 lbs (3.5 kg), and a total weight of 3.5 g. The housing is ABS, the yoke is steel with yellow zinc chromate finish, and the panel cutout dimensions are 1-25/32" (40.5 mm) in length and 1-9/16" (39.6 mm) in width. The product is designed for thin panels with a thickness of 0.8 mm. The part is part of the MC-FS series.

Datasheet Summary
Powered by GS/AI

Snap-in magnetic catch for sheet metal applications with a neodymium magnet, providing a holding force of 7.7 lbs (3.5 kg), and a total weight of 3.5 g. The housing is ABS, the yoke is steel with yellow zinc chromate finish, and the panel cutout dimensions are 1-25/32" (40.5 mm) in length and 1-9/16" (39.6 mm) in width. The product is designed for thin panels with a thickness of 0.8 mm. The part is part of the MC-FS series.

Suppliers

Company
Product
Description
Supplier Links
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4SW - MC-FS-4SW - Sugatsune America, Inc.
Carson, CA, United States
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4SW
MC-FS-4SW
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4SW MC-FS-4SW
Snap-in magnetic catch for sheet metal applications Small size for tight spaces

  • Snap-in magnetic catch for sheet metal applications
  • Small size for tight spaces
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-FS-4SW
Product Name THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4SW
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

SPRING LOADED BARREL BOLT - BSS2-150 - BSS2-150 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
Stainless Steel Tension Catch - BCTS-50 - BCTS-50 - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; 316 Stainless Steel, 304 Stainless Steel
View Details
DAMPER CATCH - DC-200-25WT - DC-200-25WT - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (PC)
View Details
STAINLESS STEEL BARREL BOLT WITH SPRING - BLS-60 - BLS-60 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details