Sugatsune America, Inc. ADJUSTABLE DRAW LATCH - CHN-90Y CHN-90Y

Description
Exposed threaded rod allows adjustment of latching distance
Description
Exposed threaded rod allows adjustment of latching distance
Datasheet
Datasheet Summary
Powered by GS/AI

The ADJUSTABLE DRAW LATCH - CHN-90Y from Sugatsune America, Inc. is designed for mounting on corners to draw perpendicular surfaces together, allowing for secure latching. It features an exposed threaded rod that enables adjustment of the latching distance, accommodating various applications. The latch is constructed from steel with a chromate finish, ensuring durability. It includes a counterplate and is suitable for front operation. The dimensions of the latch are 90 mm in length, with a weight of 390 grams. This product is ideal for applications requiring reliable and adjustable latching mechanisms.

Datasheet Summary
Powered by GS/AI

The ADJUSTABLE DRAW LATCH - CHN-90Y from Sugatsune America, Inc. is designed for mounting on corners to draw perpendicular surfaces together, allowing for secure latching. It features an exposed threaded rod that enables adjustment of the latching distance, accommodating various applications. The latch is constructed from steel with a chromate finish, ensuring durability. It includes a counterplate and is suitable for front operation. The dimensions of the latch are 90 mm in length, with a weight of 390 grams. This product is ideal for applications requiring reliable and adjustable latching mechanisms.

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE DRAW LATCH - CHN-90Y - CHN-90Y - Sugatsune America, Inc.
Carson, CA, United States
ADJUSTABLE DRAW LATCH - CHN-90Y
CHN-90Y
ADJUSTABLE DRAW LATCH - CHN-90Y CHN-90Y
Exposed threaded rod allows adjustment of latching distance

  • Exposed threaded rod allows adjustment of latching distance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number CHN-90Y
Product Name ADJUSTABLE DRAW LATCH - CHN-90Y
Latch Types Draw/Tension
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hasp - HP-120 - HP-120 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 304 Stainless Steel
View Details
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-05-2 - 151F-05-2 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Brass
View Details
Black Recessed Counterplate for GL5 and 1310GL Locks - GL-UU32-BL - GL-UU32-BL - Sugatsune America, Inc.
Specs
Materials Plastic; ABS Plastic
Features Recessed
View Details
PR4PKB/STRIKE2, FOR SHEET METAL - PR4PKB/STRIKE2 - PR4PKB/STRIKE2 - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details