Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F JS375-60F

Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

The JS375-60F is a heavy-duty, flat-shaped stainless steel roller with a sealed bearing, designed for outdoor environments. The roller includes a bracket with holes for fasteners or weldability. It has a roller diameter of 60 mm (2-23/64 inches), a width of 100 mm (3-15/16 inches), a bracket width of 20 mm (25/32 inches), a bracket height of 47 mm (1-27/32 inches), and a load capacity of 500 kgf (1100 lbs) per two rollers. It weighs 0.6 kg.

Datasheet Summary
Powered by GS/AI

The JS375-60F is a heavy-duty, flat-shaped stainless steel roller with a sealed bearing, designed for outdoor environments. The roller includes a bracket with holes for fasteners or weldability. It has a roller diameter of 60 mm (2-23/64 inches), a width of 100 mm (3-15/16 inches), a bracket width of 20 mm (25/32 inches), a bracket height of 47 mm (1-27/32 inches), and a load capacity of 500 kgf (1100 lbs) per two rollers. It weighs 0.6 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F - JS375-60F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F
JS375-60F
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F JS375-60F
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • Flat-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS375-60F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F
Wheel Type Flat Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
CASTER PLATE TYPE - GX-75-P - GX-75-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
CASTER THREADED BOLT - GX-50-N12 - GX-50-N12 - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details