Sugatsune America, Inc. CASTER - EX-100N12 EX-100N12

Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Description
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
Datasheet
Datasheet Summary
Powered by GS/AI

The EX-100N12 caster from Sugatsune America, Inc. is designed without a brake and features a load capacity of 100 kg (220 lbs). It utilizes a threaded bolt type mounting with a diameter of M12vó1.75. The body is made of light grey polyamide, while the wheel is constructed from a combination of polyamide and polyurethane, providing durability and smooth movement. The caster also includes elastomer bumpers for impact protection. Weighing 658 grams, it is packaged in boxes of 20 and cartons of 200, making it suitable for various applications where reliable mobility is required.

Datasheet Summary
Powered by GS/AI

The EX-100N12 caster from Sugatsune America, Inc. is designed without a brake and features a load capacity of 100 kg (220 lbs). It utilizes a threaded bolt type mounting with a diameter of M12vó1.75. The body is made of light grey polyamide, while the wheel is constructed from a combination of polyamide and polyurethane, providing durability and smooth movement. The caster also includes elastomer bumpers for impact protection. Weighing 658 grams, it is packaged in boxes of 20 and cartons of 200, making it suitable for various applications where reliable mobility is required.

Suppliers

Company
Product
Description
Supplier Links
CASTER - EX-100N12 - EX-100N12 - Sugatsune America, Inc.
Carson, CA, United States
CASTER - EX-100N12
EX-100N12
CASTER - EX-100N12 EX-100N12
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation

  • Locks both wheel and swivel
  • Ball bearing equipped in both swivel and wheel to provide maximum smooth movement
  • Front rubber bumper protects from impact
  • Large brake lever and indicator for easy operation
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number EX-100N12
Product Name CASTER - EX-100N12
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS - MX-125PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/WHT - CAPF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16 - MX-125N16 - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details