Sugatsune America, Inc. ALUMINUM KNOB - A-864 A-864

Description
1-3/8" classic circular knob
Description
1-3/8" classic circular knob
Datasheet
Datasheet Summary
Powered by GS/AI

A-864 is an aluminum knob with a diameter of 1-3/8" (35 mm), a height of 33/64" (13 mm), and a bore diameter of 13/64" (5.0 mm), weighing 16.5 g. It features a matte finish and is designed for surface mounting.

Datasheet Summary
Powered by GS/AI

A-864 is an aluminum knob with a diameter of 1-3/8" (35 mm), a height of 33/64" (13 mm), and a bore diameter of 13/64" (5.0 mm), weighing 16.5 g. It features a matte finish and is designed for surface mounting.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM KNOB - A-864
A-864
ALUMINUM KNOB - A-864 A-864
1-3/8" classic circular knob

  • 1-3/8" classic circular knob
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Knobs (industrial)
Product Number A-864
Product Name ALUMINUM KNOB - A-864
Colors / Finishes Available Anodized
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
ALUMINUM KNOB - A-861 - A-861 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
PUSH KNOB LATCH - PKL-08/BN - PKL-08/BN - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Black Nickel
Knob Material Plastic
View Details