Sugatsune America, Inc. ALUMINUM KNOB - A-861 A-861

Description
3/4" classic circular knob
Description
3/4" classic circular knob
Datasheet
Datasheet Summary
Powered by GS/AI

The A-861 is a circular aluminum knob with a diameter of 20 mm, height of 18.0 mm, and a bore diameter of 10 mm and depth of 4.0 mm, weighing 5.0 grams. It is offered in an anodized black finish as the A-861-BL variant. The knob is designed for surface mounting and is part of a series with matching mounting features across variants.

Datasheet Summary
Powered by GS/AI

The A-861 is a circular aluminum knob with a diameter of 20 mm, height of 18.0 mm, and a bore diameter of 10 mm and depth of 4.0 mm, weighing 5.0 grams. It is offered in an anodized black finish as the A-861-BL variant. The knob is designed for surface mounting and is part of a series with matching mounting features across variants.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM KNOB - A-861 - A-861 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM KNOB - A-861
A-861
ALUMINUM KNOB - A-861 A-861
3/4" classic circular knob

  • 3/4" classic circular knob
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Knobs (industrial)
Product Number A-861
Product Name ALUMINUM KNOB - A-861
Colors / Finishes Available Anodized
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
PUSH KNOB - PK-03/BN - PK-03/BN - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Black Nickel
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details