Knob can be pushed in when not in use
For door thickness 15 to 25 mm. (19/32" to 1")
Can be used on thickness up to 35 mm (1-3/8") by counterboring
Similar style to push knob latches PKL-08
Sugatsune America, Inc.
Done
Email Supplier
Description
Knob can be pushed in when not in use
For door thickness 15 to 25 mm. (19/32" to 1")
Can be used on thickness up to 35 mm (1-3/8") by counterboring
Similar style to push knob latches PKL-08
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PK-03/BN is a push knob for door thicknesses of 15 to 25 mm, with optional counterboring to accommodate doors up to 35 mm thick. It features a black nickel finish, weighs 67 grams, and includes a stainless steel screw. The knob can be pushed in when not in use and is designed for use on doors with a counterbore depth of door thickness minus 25 mm. Its style is similar to the PKL-08 push knob latch.
Datasheet Summary Powered by GS/AI
The PK-03/BN is a push knob for door thicknesses of 15 to 25 mm, with optional counterboring to accommodate doors up to 35 mm thick. It features a black nickel finish, weighs 67 grams, and includes a stainless steel screw. The knob can be pushed in when not in use and is designed for use on doors with a counterbore depth of door thickness minus 25 mm. Its style is similar to the PKL-08 push knob latch.
Knob can be pushed in when not in use
For door thickness 15 to 25 mm. (19/32" to 1")
Can be used on thickness up to 35 mm (1-3/8") by counterboring
Similar style to push knob latches PKL-08
Knob can be pushed in when not in use
For door thickness 15 to 25 mm. (19/32" to 1")
Can be used on thickness up to 35 mm (1-3/8") by counterboring