Sugatsune America, Inc. PUSH KNOB - PK-03/CR PK-03/CR

Description
Knob can be pushed in when not in use For door thickness 15 to 25 mm. (19/32" to 1") Can be used on thickness up to 35 mm (1-3/8") by counterboring Similar style to push knob latches PKL-08
Description
Knob can be pushed in when not in use For door thickness 15 to 25 mm. (19/32" to 1") Can be used on thickness up to 35 mm (1-3/8") by counterboring Similar style to push knob latches PKL-08
Datasheet
Datasheet Summary
Powered by GS/AI

The PK-03/CR is a push knob for door thicknesses of 15 to 25 mm, with counterboring enabling use up to 35 mm. It features a chrome-finished zinc alloy body, weighs 67 grams, and includes a stainless steel screw. The knob retracts when not in use and has a similar design to the PKL-08 push knob latch.

Datasheet Summary
Powered by GS/AI

The PK-03/CR is a push knob for door thicknesses of 15 to 25 mm, with counterboring enabling use up to 35 mm. It features a chrome-finished zinc alloy body, weighs 67 grams, and includes a stainless steel screw. The knob retracts when not in use and has a similar design to the PKL-08 push knob latch.

Suppliers

Company
Product
Description
Supplier Links
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Carson, CA, United States
PUSH KNOB - PK-03/CR
PK-03/CR
PUSH KNOB - PK-03/CR PK-03/CR
Knob can be pushed in when not in use For door thickness 15 to 25 mm. (19/32" to 1") Can be used on thickness up to 35 mm (1-3/8") by counterboring Similar style to push knob latches PKL-08

  • Knob can be pushed in when not in use
  • For door thickness 15 to 25 mm. (19/32" to 1")
  • Can be used on thickness up to 35 mm (1-3/8") by counterboring
  • Similar style to push knob latches PKL-08
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Knobs (industrial)
Product Number PK-03/CR
Product Name PUSH KNOB - PK-03/CR
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB - PK-03/BN - PK-03/BN - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Black Nickel
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
ALUMINUM KNOB - A-863 - A-863 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details