Sugatsune America, Inc. SUS THREE MEMBER (20") SLIDE - 5302-500 5302-500

Description
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Description
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet
Datasheet Summary
Powered by GS/AI

Full extension stainless steel drawer slide for 500 mm slide length and 532 mm travel length, rated at 92 kg (201 lbs) per pair, with positive stop, hold-in detent, and non-handed design; mounted with M5 flat head screws.

Datasheet Summary
Powered by GS/AI

Full extension stainless steel drawer slide for 500 mm slide length and 532 mm travel length, rated at 92 kg (201 lbs) per pair, with positive stop, hold-in detent, and non-handed design; mounted with M5 flat head screws.

Suppliers

Company
Product
Description
Supplier Links
SUS THREE MEMBER (20
Carson, CA, United States
SUS THREE MEMBER (20") SLIDE - 5302-500
5302-500
SUS THREE MEMBER (20") SLIDE - 5302-500 5302-500
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws

  • Full extension drawer slide
  • Positive stop
  • Non handed
  • Hold in detent
  • Sold by each
  • Mount with M5 Flat head screws
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 5302-500
Product Name SUS THREE MEMBER (20") SLIDE - 5302-500
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.12 inch (384 mm)
View Details
FULL EXTENSION MINI SLIDE STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7 inch (178 mm)
View Details
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.75 inch (95.25 mm)
View Details
STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details