Sugatsune America, Inc. SUS THREE MEMBER (18") SLIDE - 5302-450 5302-450

Description
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet
Description
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUS THREE MEMBER (18
Carson, CA, United States
SUS THREE MEMBER (18") SLIDE - 5302-450
5302-450
SUS THREE MEMBER (18") SLIDE - 5302-450 5302-450
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws

  • Full extension drawer slide
  • Positive stop
  • Non handed
  • Hold in detent
  • Sold by each
  • Mount with M5 Flat head screws
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 5302-450
Product Name SUS THREE MEMBER (18") SLIDE - 5302-450
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARW2-16-70 - ARW2-16-70 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.19 inch (30.16 mm)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K200 - AR2-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.31 inch (110 mm)
View Details
ALUMINUM LOW PROFILE SLIDE - AR2-300 - AR2-300 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.06 inch (179 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details