Sugatsune America, Inc. STAINLESS STEEL 38MM SLIDE 8" - ESR-3813-8 ESR-3813-8

Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Datasheet
Datasheet Summary
Powered by GS/AI

ESR-3813-8 is a stainless steel drawer slide rated for 45 kg (98 lbs) with full extension, front disconnect, positive stop, and hold-in detent. The slide has a length of 200 mm (7-7/8") and travel length of 200 mm (7-7/8"). It includes an outer rail, inner rail, retainer, intermediate member, balls, detent rubber, and lift lever, all constructed for non-handed operation and sold in pairs. Mounting uses M4 or #8 binding or pan head screws. The slide weighs 400 g per pair.

Datasheet Summary
Powered by GS/AI

ESR-3813-8 is a stainless steel drawer slide rated for 45 kg (98 lbs) with full extension, front disconnect, positive stop, and hold-in detent. The slide has a length of 200 mm (7-7/8") and travel length of 200 mm (7-7/8"). It includes an outer rail, inner rail, retainer, intermediate member, balls, detent rubber, and lift lever, all constructed for non-handed operation and sold in pairs. Mounting uses M4 or #8 binding or pan head screws. The slide weighs 400 g per pair.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL 38MM SLIDE 8
Carson, CA, United States
STAINLESS STEEL 38MM SLIDE 8" - ESR-3813-8
ESR-3813-8
STAINLESS STEEL 38MM SLIDE 8" - ESR-3813-8 ESR-3813-8
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed

  • Stainless steel runners and ball bearings
  • Full extension
  • Front disconnect
  • Positive stop
  • Hold-in detent
  • Non-handed
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESR-3813-8
Product Name STAINLESS STEEL 38MM SLIDE 8" - ESR-3813-8
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K200 - AR2-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.31 inch (110 mm)
View Details
ALUMINUM MINI SLIDE - AR3-16-100 - AR3-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.61 inch (117 mm)
View Details