Sugatsune America, Inc. SUS THREE MEMBER (22") SLIDE - 5302-550 5302-550

Description
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Description
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet
Datasheet Summary
Powered by GS/AI

The 5302-550 is a full-extension stainless steel drawer slide with a 550 mm slide length and 580 mm travel length, rated for 86 kg (188 lbs) per pair. It features a positive stop, hold-in detent, non-handed design, and is mounted using M5 flat head screws. The outer rail, inner rail, and intermediate member are constructed from 304 stainless steel, with a retainer and detent rubber components. The slide dimensions are A: 192 mm, B: 320 mm, C: 512 mm, D: 288 mm, E: 448 mm, F: 112 mm, G: 10 mm, H: 8 mm. The slide is sold individually with a box weight of 1570 g.

Datasheet Summary
Powered by GS/AI

The 5302-550 is a full-extension stainless steel drawer slide with a 550 mm slide length and 580 mm travel length, rated for 86 kg (188 lbs) per pair. It features a positive stop, hold-in detent, non-handed design, and is mounted using M5 flat head screws. The outer rail, inner rail, and intermediate member are constructed from 304 stainless steel, with a retainer and detent rubber components. The slide dimensions are A: 192 mm, B: 320 mm, C: 512 mm, D: 288 mm, E: 448 mm, F: 112 mm, G: 10 mm, H: 8 mm. The slide is sold individually with a box weight of 1570 g.

Suppliers

Company
Product
Description
Supplier Links
SUS THREE MEMBER (22
Carson, CA, United States
SUS THREE MEMBER (22") SLIDE - 5302-550
5302-550
SUS THREE MEMBER (22") SLIDE - 5302-550 5302-550
Full extension drawer slide Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws

  • Full extension drawer slide
  • Positive stop
  • Non handed
  • Hold in detent
  • Sold by each
  • Mount with M5 Flat head screws
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 5302-550
Product Name SUS THREE MEMBER (22") SLIDE - 5302-550
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

FULL EXTENSION SLIDE W/HOLD-OUT DETENT - AR3-K400 - AR3-K400 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16.3 inch (414 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
ALUMINUM LOW PROFILE SLIDE - AR2-100 - AR2-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.38 inch (60.32 mm)
View Details