Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4H-40M is a 304 stainless steel mirror-finish hook designed for use as a pull or coat hanger, with dimensions L=40 mm (1-37/64"), P=27 mm (1-1/16"), H1=47 mm (1-27/32"), H2=13 mm (33/64"), B=30 mm (1-3/16"), d1=44 mm, d2=20 mm, and a weight of 8.4 g. It is shipped in boxes of 20 pieces and cartons of 200 pieces.
Datasheet Summary Powered by GS/AI
The 4H-40M is a 304 stainless steel mirror-finish hook designed for use as a pull or coat hanger, with dimensions L=40 mm (1-37/64"), P=27 mm (1-1/16"), H1=47 mm (1-27/32"), H2=13 mm (33/64"), B=30 mm (1-3/16"), d1=44 mm, d2=20 mm, and a weight of 8.4 g. It is shipped in boxes of 20 pieces and cartons of 200 pieces.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull