Utility hook with unique design
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 2H-50 is a stainless steel hook designed for undermount applications and can also serve as a cabinet pull. It has a length of 43.0 mm (1-11/16 inches), a center-to-center distance of 30.0 mm, a height of 56 mm (2-13/64 inches), and a screw size of 3.5 × 16. It supports a load capacity of 10 kg (22.0 lbs) and weighs 34 grams. The hook is made of 304 stainless steel with a satin finish, comes in a box of 50 pieces, and is packed 500 per carton.
Datasheet Summary Powered by GS/AI
The 2H-50 is a stainless steel hook designed for undermount applications and can also serve as a cabinet pull. It has a length of 43.0 mm (1-11/16 inches), a center-to-center distance of 30.0 mm, a height of 56 mm (2-13/64 inches), and a screw size of 3.5 × 16. It supports a load capacity of 10 kg (22.0 lbs) and weighs 34 grams. The hook is made of 304 stainless steel with a satin finish, comes in a box of 50 pieces, and is packed 500 per carton.