Load capacity: 8kg (17 lbs)
Swivels 180 degrees.
Hook has constant torque when swiveling.
Ideal for vibration or shock applications.
Sugatsune America, Inc.
Done
Email Supplier
Description
Load capacity: 8kg (17 lbs)
Swivels 180 degrees.
Hook has constant torque when swiveling.
Ideal for vibration or shock applications.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TK-45 is a stainless steel swing hook with a 19.4 mm diameter, 28.4 mm height, and 44.3 mm length, designed for vibration or shock applications with constant torque during 180-degree swivel motion. It has a load capacity of 8 kg (17 lbs), is made of polished 304 stainless steel, and includes a hinged flap for flush or corner mounting. The unit weighs 20 grams and is packaged in boxes of 100 pieces per carton.
Datasheet Summary Powered by GS/AI
The TK-45 is a stainless steel swing hook with a 19.4 mm diameter, 28.4 mm height, and 44.3 mm length, designed for vibration or shock applications with constant torque during 180-degree swivel motion. It has a load capacity of 8 kg (17 lbs), is made of polished 304 stainless steel, and includes a hinged flap for flush or corner mounting. The unit weighs 20 grams and is packaged in boxes of 100 pieces per carton.