UC-055 is a 304 stainless steel swing hook designed for undermount applications with vertical swivel and 360° rotation. It measures 25.1 mm in width, 30.8 mm in depth, and 62 mm in height, with a load capacity of 6.7 kg (14 lbs) and a weight of 45 g. The hook features a satin finish and is compatible with various mounting directions.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | UC-055 |
| Product Name | SUS 304 SWING HOOK - UC-055 |