Sugatsune America, Inc. STAINLESS STEEL HANDLE - 28592-S 28592-S

Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Models 281192 and 281392 have a center post
Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Models 281192 and 281392 have a center post
Datasheet
Datasheet Summary
Powered by GS/AI

28592 is a 304 stainless steel satin finish bar pull with a length of 656 mm and a center-to-center distance of 592 mm, weighing 381 g. It is part of the 28 series, which uses an 11/16" bar pull design with M4x25 mounting hardware.

Datasheet Summary
Powered by GS/AI

28592 is a 304 stainless steel satin finish bar pull with a length of 656 mm and a center-to-center distance of 592 mm, weighing 381 g. It is part of the 28 series, which uses an 11/16" bar pull design with M4x25 mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - 28592-S - 28592-S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - 28592-S
28592-S
STAINLESS STEEL HANDLE - 28592-S 28592-S
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Models 281192 and 281392 have a center post

  • 304 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
  • Models 281192 and 281392 have a center post
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 28592-S
Product Name STAINLESS STEEL HANDLE - 28592-S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE INT - DSI-3310-20-25I - DSI-3310-20-25I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS EDGE PULL MIRROR - SND-120/M - SND-120/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - DS-90/M - DS-90/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
ALUMINIUM PULL - ALH-100SL - ALH-100SL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
View Details