Stylish in form and function with minimal protrusion.
The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stylish in form and function with minimal protrusion.
The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ALH-100SL is an aluminum alloy handle with a matte silver anodized finish, designed for durability and aesthetics in medical, laboratory, or industrial applications. It features an angled, anti-slip design to reduce dust accumulation and is corrosion resistant. The handle measures 3-15/16 inches in length and 2-23/64 inches in projection, with a load capacity of 112 lbs (51 kg). It weighs 118 grams and is packaged with 60 pieces per carton.
Datasheet Summary Powered by GS/AI
The ALH-100SL is an aluminum alloy handle with a matte silver anodized finish, designed for durability and aesthetics in medical, laboratory, or industrial applications. It features an angled, anti-slip design to reduce dust accumulation and is corrosion resistant. The handle measures 3-15/16 inches in length and 2-23/64 inches in projection, with a load capacity of 112 lbs (51 kg). It weighs 118 grams and is packaged with 60 pieces per carton.
Stylish in form and function with minimal protrusion.
The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Stylish in form and function with minimal protrusion.
The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.