Sugatsune America, Inc. STAINLESS EDGE PULL MIRROR - SND-120/M SND-120/M

Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

SND-120/M is a stainless steel edge pull with a mirror finish, designed for cabinet handles. It measures 120 mm in length, with a center-to-center hole spacing of 90 mm and a height of 19 mm. The part weighs 166 g and is sold in boxes of 50 or cartons of 500. It features a durable 304 stainless steel construction and is NSF certified as a component.

Datasheet Summary
Powered by GS/AI

SND-120/M is a stainless steel edge pull with a mirror finish, designed for cabinet handles. It measures 120 mm in length, with a center-to-center hole spacing of 90 mm and a height of 19 mm. The part weighs 166 g and is sold in boxes of 50 or cartons of 500. It features a durable 304 stainless steel construction and is NSF certified as a component.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL MIRROR - SND-120/M - SND-120/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL MIRROR - SND-120/M
SND-120/M
STAINLESS EDGE PULL MIRROR - SND-120/M SND-120/M
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Top-surface mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SND-120/M
Product Name STAINLESS EDGE PULL MIRROR - SND-120/M
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL BAR PULL - 2646-S - 2646-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL EDGE PULL (Black) - DSI-350-16-BL - DSI-350-16-BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
View Details
STAINLESS STEEL HATCH PULL - HR-135 - HR-135 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
BAR HANDLE EXT - DSI-3310-15-20E - DSI-3310-15-20E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details