Sugatsune America, Inc. STAINLESS STEEL HANDLE - DS-90/M DS-90/M

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 35 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 90 Width of Item (in) 3.5625 CC Length (mm) 85 CC Length (in) 3.375 Handle Depth (mm) 23 Handle Depth (in) 0.875 Bar Diameter (mm) 10 X 5 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 35 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 90 Width of Item (in) 3.5625 CC Length (mm) 85 CC Length (in) 3.375 Handle Depth (mm) 23 Handle Depth (in) 0.875 Bar Diameter (mm) 10 X 5 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

DS-90/M is a 303 stainless steel handle with a mirror finish, designed for cabinet or door applications. It measures 90 mm in length, 85 mm between mounting centers, 23.0 mm in height, and 10 mm in thickness, with a weight of 35 g. The handle is provided with M3x28 fasteners and is sold in boxes of 20 or cartons of 200 pieces.

Datasheet Summary
Powered by GS/AI

DS-90/M is a 303 stainless steel handle with a mirror finish, designed for cabinet or door applications. It measures 90 mm in length, 85 mm between mounting centers, 23.0 mm in height, and 10 mm in thickness, with a weight of 35 g. The handle is provided with M3x28 fasteners and is sold in boxes of 20 or cartons of 200 pieces.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - DS-90/M - DS-90/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - DS-90/M
DS-90/M
STAINLESS STEEL HANDLE - DS-90/M DS-90/M
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 35 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of Item (mm) 10 Height of Item (in) 0.4375 Width of Item (mm) 90 Width of Item (in) 3.5625 CC Length (mm) 85 CC Length (in) 3.375 Handle Depth (mm) 23 Handle Depth (in) 0.875 Bar Diameter (mm) 10 X 5 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 35
  • Length or Depth of Item when closed (mm) 23
  • Length or Depth of Item when closed (in) 0.9375
  • Height of Item (mm) 10
  • Height of Item (in) 0.4375
  • Width of Item (mm) 90
  • Width of Item (in) 3.5625
  • CC Length (mm) 85
  • CC Length (in) 3.375
  • Handle Depth (mm) 23
  • Handle Depth (in) 0.875
  • Bar Diameter (mm) 10 X 5
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M3 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DS-90/M
Product Name STAINLESS STEEL HANDLE - DS-90/M
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HATCH PULL - HR-90 - HR-90 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - DIH-192 - DIH-192 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
ALUMINIUM PULL - ALH-200BL - ALH-200BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
View Details
FOLDING RING PULL (SPRING LOADED) - 980642 - 980642 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details