Sugatsune America, Inc.STAINLESS STEEL BAR PULL - 2658-S2658-S
Description
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Sugatsune America, Inc.
Done
Email Supplier
Description
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 2658 series is a 304 stainless steel bar pull with a satin finish, featuring a center post and a length of 1220 mm (45-1/2 inches). It weighs 547 grams and is designed for cabinetry hardware applications. The part is mounted with M4x25 fasteners and shares its dimensional and material specifications with other variants in the 26 series.
Datasheet Summary Powered by GS/AI
The 2658 series is a 304 stainless steel bar pull with a satin finish, featuring a center post and a length of 1220 mm (45-1/2 inches). It weighs 547 grams and is designed for cabinetry hardware applications. The part is mounted with M4x25 fasteners and shares its dimensional and material specifications with other variants in the 26 series.