MJH-93 -- HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-93
Sugatsune America, Inc.HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-93MJH-93
Description
Handle can be installed from both front and back
Cap hides screw heads for clean appearance (option)
3 colors available
Rounded inside allows for easy gripping
Caps are tightly fixed to prevent from falling off
Possible to customise cap color from 3,000 pcs
MJH-150 is compliant with SEMI standard (SEMI S8-0308)
Sugatsune America, Inc.
Done
Email Supplier
Description
Handle can be installed from both front and back
Cap hides screw heads for clean appearance (option)
3 colors available
Rounded inside allows for easy gripping
Caps are tightly fixed to prevent from falling off
Possible to customise cap color from 3,000 pcs
MJH-150 is compliant with SEMI standard (SEMI S8-0308)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MJH-93 is a front screw mount handle with a load capacity of 93 kgf, measuring 119 mm in length and 120 mm in width. It features a rounded interior for easy gripping, and a cap option that conceals screw heads for a clean appearance. The handle can be installed from either the front or back, and caps are securely fixed to prevent detachment. Three standard cap colors are available, with custom cap colors possible for orders of 3,000 pieces or more.
Datasheet Summary Powered by GS/AI
The MJH-93 is a front screw mount handle with a load capacity of 93 kgf, measuring 119 mm in length and 120 mm in width. It features a rounded interior for easy gripping, and a cap option that conceals screw heads for a clean appearance. The handle can be installed from either the front or back, and caps are securely fixed to prevent detachment. Three standard cap colors are available, with custom cap colors possible for orders of 3,000 pieces or more.
HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-93
MJH-93
HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-93
MJH-93
Handle can be installed from both front and back
Cap hides screw heads for clean appearance (option)
3 colors available
Rounded inside allows for easy gripping
Caps are tightly fixed to prevent from falling off
Possible to customise cap color from 3,000 pcs
MJH-150 is compliant with SEMI standard (SEMI S8-0308)
Handle can be installed from both front and back
Cap hides screw heads for clean appearance (option)
3 colors available
Rounded inside allows for easy gripping
Caps are tightly fixed to prevent from falling off
Possible to customise cap color from 3,000 pcs
MJH-150 is compliant with SEMI standard (SEMI S8-0308)
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Handles and Pulls (industrial)
Product Number
MJH-93
Product Name
HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-93