Material 316 Stainless Steel
Finish Mirror
Weight of Item (g) 1088
Length or Depth of Item when open (mm) 62
Length or Depth of Item when open (in) 2.5
Height of Item (mm) 80
Height of Item (in) 3.1875
Width of Item (mm) 280
Width of Item (in) 11.0625
CC Length (mm) 253
CC Length (in) 9.9375
Handle Depth (mm) 62
Handle Depth (in) 2.4375
Bar Diameter (mm) 26
Bar Diameter (in) 1
Back-to-Back Option N
Bar Shape Rectangle
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M6 X 35
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 316 Stainless Steel
Finish Mirror
Weight of Item (g) 1088
Length or Depth of Item when open (mm) 62
Length or Depth of Item when open (in) 2.5
Height of Item (mm) 80
Height of Item (in) 3.1875
Width of Item (mm) 280
Width of Item (in) 11.0625
CC Length (mm) 253
CC Length (in) 9.9375
Handle Depth (mm) 62
Handle Depth (in) 2.4375
Bar Diameter (mm) 26
Bar Diameter (in) 1
Back-to-Back Option N
Bar Shape Rectangle
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M6 X 35
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
FT-280 is a large transom handle made of 316 stainless steel with a mirror finish, measuring 280 mm in length, 80 mm in height, and 26 mm in bar diameter, with a center-to-center distance of 253 mm and a handle depth of 62 mm. It weighs 1088 g and is supplied in boxes of 10 pieces per carton. The handle is designed for use with M6x35 fasteners.
Datasheet Summary Powered by GS/AI
FT-280 is a large transom handle made of 316 stainless steel with a mirror finish, measuring 280 mm in length, 80 mm in height, and 26 mm in bar diameter, with a center-to-center distance of 253 mm and a handle depth of 62 mm. It weighs 1088 g and is supplied in boxes of 10 pieces per carton. The handle is designed for use with M6x35 fasteners.
Material 316 Stainless Steel
Finish Mirror
Weight of Item (g) 1088
Length or Depth of Item when open (mm) 62
Length or Depth of Item when open (in) 2.5
Height of Item (mm) 80
Height of Item (in) 3.1875
Width of Item (mm) 280
Width of Item (in) 11.0625
CC Length (mm) 253
CC Length (in) 9.9375
Handle Depth (mm) 62
Handle Depth (in) 2.4375
Bar Diameter (mm) 26
Bar Diameter (in) 1
Back-to-Back Option N
Bar Shape Rectangle
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M6 X 35
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N