MDH-PS800-OH -- LARGE HANDLE OFFSET POST - MDH-PS800-OH
Sugatsune America, Inc.LARGE HANDLE OFFSET POST - MDH-PS800-OHMDH-PS800-OH
Description
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Sugatsune America, Inc.
Done
Email Supplier
Description
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MDH-PS800-OH is an offset large handle designed for use with zinc die cast posts finished in matte chrome and a handle bar made of 304 stainless steel. The assembly includes M8 × 15 hexagonal bolts and requires on-site installation. The handle measures 800 mm in length, with offset post spacing of 834 mm, and weighs 2822 g.
Datasheet Summary Powered by GS/AI
MDH-PS800-OH is an offset large handle designed for use with zinc die cast posts finished in matte chrome and a handle bar made of 304 stainless steel. The assembly includes M8 × 15 hexagonal bolts and requires on-site installation. The handle measures 800 mm in length, with offset post spacing of 834 mm, and weighs 2822 g.
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish
Includes hexagonal M8 × 15 bolts
Assembly required
Choose handle length and material, and either in-line or offset posts
Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast with a chrome (CR) finish