Strongwell Corporation Fiberglass Foam and Hollow Core Panels DURASHIELD

Description
DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1′ x 12′ and 3′ x 24′ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. Both resin systems are flame retardant (UL94 VO). Vinyl ester is utilized in more corrosive applications. A synthetic surfacing veil is incorporated into the skin to improve weathering, corrosion resistance and resistance to degradation from ultraviolet rays. Resistance to weathering can be further enhanced by the application of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1′ panel and 17 for the 3′ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment Enclosures of Chemical Processing Operations Buildings for EMI Testing (Computer Testing) Chemical Pit Covers Roofs on Wet-End Pulp and Paper Manufacturing Modular Buildings
Description
DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1′ x 12′ and 3′ x 24′ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. Both resin systems are flame retardant (UL94 VO). Vinyl ester is utilized in more corrosive applications. A synthetic surfacing veil is incorporated into the skin to improve weathering, corrosion resistance and resistance to degradation from ultraviolet rays. Resistance to weathering can be further enhanced by the application of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1′ panel and 17 for the 3′ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment Enclosures of Chemical Processing Operations Buildings for EMI Testing (Computer Testing) Chemical Pit Covers Roofs on Wet-End Pulp and Paper Manufacturing Modular Buildings

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Foam and Hollow Core Panels - DURASHIELD - Strongwell Corporation
Bristol, VA, USA
Fiberglass Foam and Hollow Core Panels
DURASHIELD
Fiberglass Foam and Hollow Core Panels DURASHIELD
DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1′ x 12′ and 3′ x 24′ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. Both resin systems are flame retardant (UL94 VO). Vinyl ester is utilized in more corrosive applications. A synthetic surfacing veil is incorporated into the skin to improve weathering, corrosion resistance and resistance to degradation from ultraviolet rays. Resistance to weathering can be further enhanced by the application of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1′ panel and 17 for the 3′ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment Enclosures of Chemical Processing Operations Buildings for EMI Testing (Computer Testing) Chemical Pit Covers Roofs on Wet-End Pulp and Paper Manufacturing Modular Buildings

DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1″ x 12″ and 3″ x 24″ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. Both resin systems are flame retardant (UL94 VO). Vinyl ester is utilized in more corrosive applications. A synthetic surfacing veil is incorporated into the skin to improve weathering, corrosion resistance and resistance to degradation from ultraviolet rays. Resistance to weathering can be further enhanced by the application of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel.

Applications

  • Radar, Microwave, Radio and TV Antenna Enclosures
  • Enclosures for Electrical Equipment
  • Enclosures of Chemical Processing Operations
  • Buildings for EMI Testing (Computer Testing)
  • Chemical Pit Covers
  • Roofs on Wet-End Pulp and Paper Manufacturing
  • Modular Buildings
Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Composite Panels
Product Number DURASHIELD
Product Name Fiberglass Foam and Hollow Core Panels
Skin Type Plastic / Polymer
Core Type Foam
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
Flame-retardant Structural Polyurethane Foam - LAST-A-FOAM® FR-4305 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 68 to 95 lbs/in (119 to 166 N/cm)
View Details