Norplex-Micarta Various Resins - Glass Fabric Substrates, ShotBlocker® MC504BR

Description
MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.
Description
MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.

Suppliers

Company
Product
Description
Supplier Links
Various Resins - Glass Fabric Substrates, ShotBlocker® - MC504BR - Norplex-Micarta
Postville, IA, USA
Various Resins - Glass Fabric Substrates, ShotBlocker®
MC504BR
Various Resins - Glass Fabric Substrates, ShotBlocker® MC504BR
MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.

MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.

Supplier's Site

Technical Specifications

  Norplex-Micarta
Product Category Composite Panels
Product Number MC504BR
Product Name Various Resins - Glass Fabric Substrates, ShotBlocker®
Skin Type Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7109 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 191 to 204 lbs/in (334 to 357 N/cm)
View Details
EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
Fiber Reinforced Strengthening Strip - SAFSTRIP - Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Application Construction
Thickness 0.1250 inches (3.17 mm)
View Details