Strongwell Corporation Datasheets for Composite Panels
Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels.
Composite Panels: Learn more
| Product Name | Notes |
|---|---|
| COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer... | |
| DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring,... | |
| DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1″ x 12″ and 3″ x 24″ sizes, the pultruded fiberglass skin... | |
| SAFSTRIP® is a pultruded composite strip that improves the strength of an existing structural member when mechanically fastened to the structure. The reinforcing strip has high bearing and longitudinal properties... | |
| Several Strongwell products, including COMPOSOLITE®, DURASHIELD®, EXTREN®, SAFPLANK®, and custom pultrusions, can be used to fabricate odor control covers. FRP composite covers are extremely corrosion resistant, strong and feature low... | |
| Strongwell’s corrosion resistant pultruded FRP weirs, scum baffles and flight channel have a long and virtually maintenance-free service life. Strongwell’s fabricated weirs can be made in a variety of configurations... | |
| Strongwell’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are... |